Hubbell Incorporated Dimmer Switch RDVELV303PI

Description
WALL DIMMER TYPE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet
Description
WALL DIMMER TYPE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVELV303PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVELV303PI
Dimmer Switch RDVELV303PI
WALL DIMMER TYPE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 300 W LOAD RATING ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE HOMESELECT[T], HUBBELL[R] BRAND RDVELV MODEL
  • WALL DIMMER TYPE
  • IVORY FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 300 W LOAD RATING
  • ROCKER SWITCH, SIDE SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • RDVELV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVELV303PI
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RGB Controller with Audio control & IR Remote - LC-AT-AD1-IR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 120 watts
View Details
Decorator AC Switch - 9903W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details