Hubbell Incorporated Dimmer Switch RDVCL153PI

Description
IVORY FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL LIGHTING CONTROL, OFFICE, CONFERENCE AREA, SCHOOL, LIBRARY, BATHROOM, DINING ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR, TOGGLE, TRADITIONAL WALL PLATE TYPE INCANDESCENT, HALOGEN, CFL/LED LOAD TYPE
Datasheet
Description
IVORY FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL LIGHTING CONTROL, OFFICE, CONFERENCE AREA, SCHOOL, LIBRARY, BATHROOM, DINING ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR, TOGGLE, TRADITIONAL WALL PLATE TYPE INCANDESCENT, HALOGEN, CFL/LED LOAD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RDVCL153PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RDVCL153PI
Dimmer Switch RDVCL153PI
IVORY FINISH 1-POLE, 3-WAY OPERATION TYPE UL (CANADA AND US), CSA APPROVAL LIGHTING CONTROL, OFFICE, CONFERENCE AREA, SCHOOL, LIBRARY, BATHROOM, DINING ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ON/OFF ROTARY SWITCH OPERATOR TYPE DECORATOR, TOGGLE, TRADITIONAL WALL PLATE TYPE INCANDESCENT, HALOGEN, CFL/LED LOAD TYPE
  • IVORY FINISH
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • LIGHTING CONTROL, OFFICE, CONFERENCE AREA, SCHOOL, LIBRARY, BATHROOM, DINING ROOM APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • ON/OFF ROTARY SWITCH OPERATOR TYPE
  • DECORATOR, TOGGLE, TRADITIONAL WALL PLATE TYPE
  • INCANDESCENT, HALOGEN, CFL/LED LOAD TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RDVCL153PI
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 3001 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details