Hubbell Incorporated Decorator AC Switch RCD309AL

Description
ILLUMINATED ROCKER TYPE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND PILOT LIGHT, CLEAR LENS, AMBER NEON BULB
Datasheet
Description
ILLUMINATED ROCKER TYPE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND PILOT LIGHT, CLEAR LENS, AMBER NEON BULB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD309AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD309AL
Decorator AC Switch RCD309AL
ILLUMINATED ROCKER TYPE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND PILOT LIGHT, CLEAR LENS, AMBER NEON BULB
  • ILLUMINATED ROCKER TYPE
  • ALMOND COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
  • PILOT LIGHT, CLEAR LENS, AMBER NEON BULB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD309AL
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details