Hubbell Incorporated Combination Switch/Receptacle RCD308WTR

Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD308 MODEL
Datasheet
Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD308 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD308WTR - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD308WTR
Combination Switch/Receptacle RCD308WTR
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD308 MODEL
  • DECORATOR TYPE
  • WHITE COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE 3-WAY ROCKER SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RCD308 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD308WTR
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Standard AC Switch - 4804RED - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details