Hubbell Incorporated Combination Switch/Receptacle RCD308W

Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD308W - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD308W
Combination Switch/Receptacle RCD308W
DECORATOR TYPE WHITE COLOR UL, CSA APPROVAL 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE HOMESELECT[T], HUBBELL[R] BRAND
  • DECORATOR TYPE
  • WHITE COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE THREE WAY ROCKER SWITCH TYPE
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD308W
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Standard AC Switch - 4801BI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details