Hubbell Incorporated Decorator AC Switch RCD111LA

Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR (3) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD111 MODEL
Datasheet
Description
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR (3) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD111 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD111LA - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD111LA
Decorator AC Switch RCD111LA
STANDARD ROCKER TYPE PLASTIC (BASE) MATERIAL 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR (3) SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING HOMESELECT[TM] BRAND TEMPERATURE RATING -20 TO 60 DEG C RCD111 MODEL
  • STANDARD ROCKER TYPE
  • PLASTIC (BASE) MATERIAL
  • 1.32 INCH W X 1 INCH D X 4.2 INCH H SIZE
  • LIGHT ALMOND COLOR
  • (3) SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • HOMESELECT[TM] BRAND
  • TEMPERATURE RATING -20 TO 60 DEG C
  • RCD111 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD111LA
Product Name Decorator AC Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Decorator AC Switch - 9902GRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details