Hubbell Incorporated Combination Switch/Receptacle RCD108LA

Description
DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet
Description
DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - RCD108LA - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
RCD108LA
Combination Switch/Receptacle RCD108LA
DECORATOR TYPE LIGHT ALMOND COLOR UL, CSA APPROVAL 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C RCD108 MODEL
  • DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL, CSA APPROVAL
  • 120 V 15 AMPERE SINGLE POLE ROCKER SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • RCD108 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD108LA
Product Name Combination Switch/Receptacle
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - 9901W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details