Hubbell Incorporated Decorator AC Switch RCD103BK

Description
STANDARD ROCKER TYPE BLACK COLOR SINGLE POLE, THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
STANDARD ROCKER TYPE BLACK COLOR SINGLE POLE, THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - RCD103BK - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
RCD103BK
Decorator AC Switch RCD103BK
STANDARD ROCKER TYPE BLACK COLOR SINGLE POLE, THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND
  • STANDARD ROCKER TYPE
  • BLACK COLOR
  • SINGLE POLE, THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RCD103BK
Product Name Decorator AC Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Decorator AC Switch - 9904I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details