Hubbell Incorporated Dimmer Switch RAYCL153PW

Description
1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 150/600 W LOAD RATING TOGGLE ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE TRADESELECT[R] BRAND
Datasheet
Description
1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 150/600 W LOAD RATING TOGGLE ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE TRADESELECT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RAYCL153PW - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RAYCL153PW
Dimmer Switch RAYCL153PW
1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL LIGHTING CONTROL APPLICATION 120 VAC VOLTAGE RATING 150/600 W LOAD RATING TOGGLE ON/OFF SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE TRADESELECT[R] BRAND
  • 1.78 INCH W X 1.24 INCH D X 4.13 INCH H SIZE
  • WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 150/600 W LOAD RATING
  • TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • TRADESELECT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RAYCL153PW
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - RS603PW - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details