Hubbell Incorporated Dimmer Switch RAY600PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY600P MODEL
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY600P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RAY600PLA - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RAY600PLA
Dimmer Switch RAY600PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY600P MODEL
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RAY600P MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RAY600PLA
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Standard AC Switch - 4801BRED - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details