Hubbell Incorporated Dimmer Switch RAY10PW

Description
WALL DIMMER TYPE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY10P MODEL
Datasheet
Description
WALL DIMMER TYPE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY10P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RAY10PW - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
RAY10PW
Dimmer Switch RAY10PW
WALL DIMMER TYPE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 1000 W LOAD RATING PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADESELECT[R] BRAND RAY10P MODEL
  • WALL DIMMER TYPE
  • WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADESELECT[R] BRAND
  • RAY10P MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number RAY10PW
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details