JUNIOR, HIGH STRENGTH TYPE
11 1/2 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
6 1/2 INCH L EYE SIZE
3900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
JUNIOR, HIGH STRENGTH TYPE
11 1/2 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
6 1/2 INCH L EYE SIZE
3900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
JUNIOR, HIGH STRENGTH TYPE
11 1/2 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.24 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
6 1/2 INCH L EYE SIZE
3900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND