JUNIOR, HIGH STRENGTH TYPE
10 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
5 3/4 INCH L EYE SIZE
2800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
JUNIOR, HIGH STRENGTH TYPE
10 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
5 3/4 INCH L EYE SIZE
2800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
JUNIOR, HIGH STRENGTH TYPE
10 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
5 3/4 INCH L EYE SIZE
2800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND