JUNIOR, HIGH STRENGTH TYPE
7 INCH MESH LENGTH
0.37 INCH MIN. CABLE OUTER DIAMETER
0.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 3/4 INCH L EYE SIZE
900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
JUNIOR, HIGH STRENGTH TYPE
7 INCH MESH LENGTH
0.37 INCH MIN. CABLE OUTER DIAMETER
0.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 3/4 INCH L EYE SIZE
900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
JUNIOR, HIGH STRENGTH TYPE
7 INCH MESH LENGTH
0.37 INCH MIN. CABLE OUTER DIAMETER
0.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
3 3/4 INCH L EYE SIZE
900 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND