HEAVY DUTY, HIGH STRENGTH TYPE
60 INCH MESH LENGTH
5 INCH MIN. CABLE OUTER DIAMETER
5.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1 7/8 INCH DIA X 10 INCH L EYE SIZE
48000 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, HIGH STRENGTH TYPE
60 INCH MESH LENGTH
5 INCH MIN. CABLE OUTER DIAMETER
5.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1 7/8 INCH DIA X 10 INCH L EYE SIZE
48000 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
60 INCH MESH LENGTH
5 INCH MIN. CABLE OUTER DIAMETER
5.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
1 7/8 INCH DIA X 10 INCH L EYE SIZE
48000 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
60 INCH MESH LENGTH
5 INCH MIN. CABLE OUTER DIAMETER
5.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION