HEAVY DUTY, HIGH STRENGTH TYPE
16 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
7/8 INCH DIA X 5 INCH L EYE SIZE
5600 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, HIGH STRENGTH TYPE
16 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
7/8 INCH DIA X 5 INCH L EYE SIZE
5600 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
16 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
7/8 INCH DIA X 5 INCH L EYE SIZE
5600 LB BREAKING STRENGTH
REVOLVING EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
16 INCH MESH LENGTH
0.5 INCH MIN. CABLE OUTER DIAMETER
0.61 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION