HEAVY DUTY, HIGH STRENGTH TYPE
26 INCH MESH LENGTH
3.5 INCH MIN. CABLE OUTER DIAMETER
3.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
14 INCH L EYE SIZE
31000 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, HIGH STRENGTH TYPE
26 INCH MESH LENGTH
3.5 INCH MIN. CABLE OUTER DIAMETER
3.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
14 INCH L EYE SIZE
31000 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
26 INCH MESH LENGTH
3.5 INCH MIN. CABLE OUTER DIAMETER
3.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
14 INCH L EYE SIZE
31000 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
26 INCH MESH LENGTH
3.5 INCH MIN. CABLE OUTER DIAMETER
3.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION