HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
12 INCH L EYE SIZE
18500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
12 INCH L EYE SIZE
18500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
12 INCH L EYE SIZE
18500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION