HEAVY DUTY TYPE
24 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
9600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY TYPE
24 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
9600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE
HEAVY DUTY TYPE
24 INCH MESH LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
9600 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE