HEAVY DUTY TYPE
24 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY TYPE
24 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE
HEAVY DUTY TYPE
24 INCH MESH LENGTH
0.75 INCH MIN. CABLE OUTER DIAMETER
0.99 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
6800 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
CLOSED MESH TYPE