Hubbell Incorporated Pre-Configured Patch Panel PG24

Description
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 48 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Datasheet
Description
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 48 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - PG24 - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
PG24
Pre-Configured Patch Panel PG24
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 48 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
  • FEMALE TYPE
  • 0.12 INCH REINFORCED ALUMINUM MATERIAL
  • 19 INCH W X 1.2 INCH D X 3.5 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • 48 PORT(S)
  • 5/5E CATEGORY
  • HUBBELL[R] BRAND
  • 1000BASE-T
  • INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number PG24
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
Fiber Optic Patch Panel - FSPSCDO6 - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 12
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details