LIGHT DUTY, HIGH STRENGTH TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
8500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
LIGHT DUTY, HIGH STRENGTH TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
8500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND
LIGHT DUTY, HIGH STRENGTH TYPE
18 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
UNDERGROUND ELECTRICAL CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
9 INCH L EYE SIZE
8500 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
SINGLE WEAVE MESH TYPE
ECONOMY[R] BRAND