Hubbell Incorporated Occupancy Sensor/Switch OMNIIRLRP

Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIRP MODEL
Request a Quote Datasheet
Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIRP MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OMNIIRLRP - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
OMNIIRLRP
Occupancy Sensor/Switch OMNIIRLRP
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 1500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIRP MODEL
  • CEILING MOUNT OCCUPANCY SENSOR TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING MOUNTING
  • PASSIVE INFRARED SENSOR TYPE
  • 1500 SQ FT AREA COVERAGE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • OMNI[TM] BRAND
  • OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H
  • OMNIIRP MODEL
Supplier's Site Datasheet
Proximity/Occupancy Sensors Finished Units - OMNIIRLRP-ND - DigiKey
Thief River Falls, MN, United States
Proximity/Occupancy Sensors Finished Units
OMNIIRLRP-ND
Proximity/Occupancy Sensors Finished Units OMNIIRLRP-ND
Proximity/Occupancy Sensor Passive Infrared 1500 Square Feet Relay Ceiling White, Off

Proximity/Occupancy Sensor Passive Infrared 1500 Square Feet Relay Ceiling White, Off

Buy Now Datasheet

Technical Specifications

  Hubbell Incorporated DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number OMNIIRLRP OMNIIRLRP-ND
Product Name Occupancy Sensor/Switch Proximity/Occupancy Sensors Finished Units
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Automatic Door Sensors - HAWK 2 - EMX Industries, Inc.
Specs
Type Microwave
Detection Range 3.28 to 32.81 ft (10 to 100 dm)
Mounting Ceiling Mount
View Details