Hubbell Incorporated Standard Wall Plate NP724GY

Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP724GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP724GY
Standard Wall Plate NP724GY
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP724GY
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP23I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details