Hubbell Incorporated Standard Wall Plate NP703AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP703AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP703AL
Standard Wall Plate NP703AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP703AL
Product Name Standard Wall Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 61JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 5555W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
View Details
Sectional Wall Plate - L1630RCCV3 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details