Hubbell Incorporated Standard Wall Plate NP48AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP48AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP48AL
Standard Wall Plate NP48AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP48AL
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 12SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Screwless Decorator Wall Plate, Metal Subplate, Six Gang - SW266W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Polycarbonate
View Details