Hubbell Incorporated Standard Wall Plate NP38I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP38I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP38I
Standard Wall Plate NP38I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP38I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3013M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP128AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details
MILESTEK KEYSTONE YELLOW RCA TO RCA JACK IVORY - 60-06220 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details