Hubbell Incorporated Standard Wall Plate NP28I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP28I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP28I
Standard Wall Plate NP28I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP28I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N1401D - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details