Hubbell Incorporated Standard Wall Plate NP264W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP264W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP264W
Standard Wall Plate NP264W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP264W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Datacommunication Face Plate - IMBDSA15OW - Hubbell Incorporated
Specs
Opening / Devices One
View Details