Hubbell Incorporated Standard Wall Plate NP262

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP262 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP262
Standard Wall Plate NP262
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP262
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - N39111IG - Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details