Hubbell Incorporated Standard Wall Plate NP23W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP23W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP23W
Standard Wall Plate NP23W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • MOUNTING TYPE BOX
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP23W
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products