Hubbell Incorporated Standard Wall Plate NP2262AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP2262AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP2262AL
Standard Wall Plate NP2262AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (2) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP2262AL
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
4-port Office White Single-Gang Keystone Wallplate - WPT474 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Four
View Details