Hubbell Incorporated Standard Wall Plate NP17GY

Description
NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet
Description
NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP17GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP17GY
Standard Wall Plate NP17GY
NYLON MATERIAL GRAY COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
  • NYLON MATERIAL
  • GRAY COLOR
  • (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK
  • STRAP MOUNT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP17GY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details