Hubbell Incorporated Standard Wall Plate NP17BK

Description
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet
Description
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP17BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP17BK
Standard Wall Plate NP17BK
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
  • NYLON MATERIAL
  • BLACK COLOR
  • (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK
  • STRAP MOUNT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP17BK
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP2BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details
MILESTEK KEYSTONE RJ11 110 JACK ORANGE - 60-08190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details