Hubbell Incorporated Standard Wall Plate NP14R

Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP14R - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP14R
Standard Wall Plate NP14R
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • RED COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP14R
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Datacommunication Face Plate - IFP14AL - Hubbell Incorporated
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP265-GRY - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate
Material Plastic
View Details