Hubbell Incorporated Standard Wall Plate NP14I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP14I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP14I
Standard Wall Plate NP14I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP14I
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP266LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices 6
Material Nylon
View Details
QUICKPORT CAT6+ EXTREME JACK LT ALMOND - LE-61110-RT6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details