Hubbell Incorporated Standard Wall Plate NP13W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP13W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP13W
Standard Wall Plate NP13W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK MOUNTING TYPE BOX TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • MOUNTING TYPE BOX
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP13W
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang 1 Duplex & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 58SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices One; Two
Material Stainless Steel
View Details
Standard Wall Plate - NP326BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Four
Material Nylon
View Details