Hubbell Incorporated Standard Wall Plate NP1262W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP1262W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP1262W
Standard Wall Plate NP1262W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP1262W
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
3-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 13JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - N2101DMAL - Hubbell Incorporated
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Nylon
View Details
QUICKPORT CAT6+ EXTREME JACK DARK RED - LE-61110-RR6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details