Hubbell Incorporated Standard Wall Plate NP1226BK

Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) DECORATOR, (1) 0.406 INCH HOLE TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) DECORATOR, (1) 0.406 INCH HOLE TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP1226BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP1226BK
Standard Wall Plate NP1226BK
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) DECORATOR, (1) 0.406 INCH HOLE TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (1) DECORATOR, (1) 0.406 INCH HOLE TELEPHONE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP1226BK
Product Name Standard Wall Plate
Type Despard Switch Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP1326I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details