Hubbell Incorporated Standard Wall Plate NP113LA

Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP113LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP113LA
Standard Wall Plate NP113LA
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP113LA
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - NP112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details
QUICKPORT CAT5E GIGAMAX JACK WHITE - LE-5G108-RW5 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details