Hubbell Incorporated Standard Wall Plate N2202

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH RED COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH RED COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N2202 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N2202
Standard Wall Plate N2202
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH RED COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • RED COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N2202
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - NP2W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - SP1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Plastic
View Details