N2101DM -- STANDARD WALL PLATE
Hubbell Incorporated
Standard Wall Plate
N2101DM
Description
GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
Description
GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
Datasheet
Suppliers
GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
- GROUND FAULT TYPE
- HIGH IMPACT NYLON MATERIAL
- SMOOTH FINISH
- IVORY COLOR
- (1) FASHION RECEPTACLE CONFIGURATION
- 1 GANG(S)
- MID DESIGNATED SIZE
- FASHION SERIES[T], BRYANT[R] BRAND
- APPROVAL UL 514-D, CSA 22.2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
N2101DM |
|
Product Name
|
Standard Wall Plate |
|
Opening / Devices
|
One
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Toggle Switch Plate
Opening / Devices
Four
Material
Nylon
View Details