Hubbell Incorporated Standard Wall Plate N2101D

Description
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N2101D - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N2101D
Standard Wall Plate N2101D
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • GROUND FAULT TYPE
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) FASHION RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N2101D
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 22935 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details