Hubbell Incorporated Standard Wall Plate N1471

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N1471 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N1471
Standard Wall Plate N1471
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N1471
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Standard Size Textured Finish - 61SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP5-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Plastic
View Details
Datacommunication Face Plate - IFP13LA - Hubbell Incorporated
Specs
Opening / Devices One
View Details