Hubbell Incorporated Standard Wall Plate N1402

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N1402 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N1402
Standard Wall Plate N1402
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N1402
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP138-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details