GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
Hubbell Incorporated
Done
Datasheet
Description
GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
GROUND FAULT TYPE
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) FASHION RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2