Hubbell Incorporated Standard Wall Plate N0101D

Description
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N0101D - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N0101D
Standard Wall Plate N0101D
GROUND FAULT TYPE HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (1) FASHION RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • GROUND FAULT TYPE
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (1) FASHION RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N0101D
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP6AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices 6
Material Nylon
View Details
MILESTEK KEYSTONE RJ11 110 JACK YELLOW - 60-18190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details