Hubbell Incorporated Occupancy Sensor/Switch MSDTI

Description
MOTION SENSOR TYPE 1.76 INCH W X 1.6 INCH D X 4.16 INCH H SIZE IVORY FINISH UL, CUL APPROVAL CONFERENCE ROOM, OFFICE, RESTROOM, SMALL STORAGE AREA APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 60 TO 1200 W LOAD RATING 180 DEG FIELD OF VIEW YES WALL PLATE TYPE DUAL TECH SENSOR TYPE 1000 SQ FT AREA COVERAGE BRYANT[R] BRAND
Datasheet
Description
MOTION SENSOR TYPE 1.76 INCH W X 1.6 INCH D X 4.16 INCH H SIZE IVORY FINISH UL, CUL APPROVAL CONFERENCE ROOM, OFFICE, RESTROOM, SMALL STORAGE AREA APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 60 TO 1200 W LOAD RATING 180 DEG FIELD OF VIEW YES WALL PLATE TYPE DUAL TECH SENSOR TYPE 1000 SQ FT AREA COVERAGE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MSDTI - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
MSDTI
Occupancy Sensor/Switch MSDTI
MOTION SENSOR TYPE 1.76 INCH W X 1.6 INCH D X 4.16 INCH H SIZE IVORY FINISH UL, CUL APPROVAL CONFERENCE ROOM, OFFICE, RESTROOM, SMALL STORAGE AREA APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 60 TO 1200 W LOAD RATING 180 DEG FIELD OF VIEW YES WALL PLATE TYPE DUAL TECH SENSOR TYPE 1000 SQ FT AREA COVERAGE BRYANT[R] BRAND
  • MOTION SENSOR TYPE
  • 1.76 INCH W X 1.6 INCH D X 4.16 INCH H SIZE
  • IVORY FINISH
  • UL, CUL APPROVAL
  • CONFERENCE ROOM, OFFICE, RESTROOM, SMALL STORAGE AREA APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 60 TO 1200 W LOAD RATING
  • 180 DEG FIELD OF VIEW
  • YES WALL PLATE TYPE
  • DUAL TECH SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number MSDTI
Product Name Occupancy Sensor/Switch
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5D - PIR movement and presence detectors DALI - 185D82300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 1901837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Surface
View Details
Occupancy Sensor/Switch - OMNIUS1000 - Hubbell Incorporated
Specs
Type Ultrasonic
Mounting Ceiling Mount
View Details
2 suppliers