LP26T35KGE -- COMPACT FLUORESCENT LAMP WITH BALLAST
Hubbell Lighting, Inc.
Compact Fluorescent Lamp with Ballast
LP26T35KGE
Description
26 W WATTAGE
TRIPLE STYLE
35000
Description
26 W WATTAGE
TRIPLE STYLE
35000
Datasheet
Suppliers
26 W WATTAGE
TRIPLE STYLE
35000
- 26 W WATTAGE
- TRIPLE STYLE
- 35000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
LP26T35KGE |
|
Product Name
|
Compact Fluorescent Lamp with Ballast |
|
Lamp Power
|
26 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
McWong International, Inc.
Base Type
Medium Bi-Pin
Lamp Power
32 watts
Rated Average Life
24000 hours
View Details
Rayfine Specialty Lighting Co., Ltd.
Features
Compact (optional feature); Reflector; Shatterproof
Base Type
Screw Terminals (optional feature); used for microscope
Lamp Power
30 watts
View Details