Hubbell Lighting, Inc. Emergency Light Unit LM40

Description
UNIVERSAL TYPE 25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, LIGHT INDUSTRIAL APPLICATION PAR36 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC LM MODEL
Datasheet
Description
UNIVERSAL TYPE 25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, LIGHT INDUSTRIAL APPLICATION PAR36 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC LM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LM40 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LM40
Emergency Light Unit LM40
UNIVERSAL TYPE 25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, LIGHT INDUSTRIAL APPLICATION PAR36 INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC LM MODEL
  • UNIVERSAL TYPE
  • 25 INCH L X 3-7/8 INCH W X 11-1/2 INCH H SIZE
  • WHITE FINISH
  • 20 GAUGE STEEL ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, LIGHT INDUSTRIAL APPLICATION
  • PAR36 INCANDESCENT LAMP TYPE
  • 40 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • CORROSION RESISTANT, UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 40 W 1-1/2 HR, 31 W 2 HR, 21 W 3 HR, 16 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 70/101
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LAMP HEAD COLOR WHITE
  • LAMP HEAD MATERIAL FLAME RATED INJECTION MOLDED THERMOPLASTIC
  • LM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LM40
Product Name Emergency Light Unit
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Emergency Light Unit - LM66 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial; Industrial
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details